Souriau Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 8MQ2M2022AD

Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton - 72AJ8010 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
72AJ8010
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 72AJ8010
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8010
Product Name Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details