RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AJ7888 |
| Product Name | Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton |
| Shape / Application | Rectangular |