Souriau Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M0816AD

Description
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ7862 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ7862
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ7862
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7862
Product Name Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details