Souriau Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 8MQ2M0108AC

Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton - 72AJ7760 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
72AJ7760
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 72AJ7760
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7760
Product Name Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

6,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 6.50 mm
View Details
End stop kit - KSM-8 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers