Souriau Circular Conn, Rcpt, 25-29, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B29SB

Description
8LT 29C 29#16 SKT J/N
Request a Quote Datasheet
Description
8LT 29C 29#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B29SB - PEI-Genesis
Philadelphia, PA, United States
8LT 29C 29#16 SKT J/N

8LT 29C 29#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-29, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-29, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8045
Circular Conn, Rcpt, 25-29, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8045
CIRCULAR CONN, RCPT, 25-29, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-29, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B29SB 21AC8045
Product Name Circular Conn, Rcpt, 25-29, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.00.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 3.0 amps
View Details
2 suppliers
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details