Souriau Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B19SA

Description
8LT 19C 19#12 SKT J/N
Request a Quote Datasheet
Description
8LT 19C 19#12 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B19SA - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#12 SKT J/N

8LT 19C 19#12 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8016
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8016
CIRCULAR CONN, RCPT, 25-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B19SA 21AC8016
Product Name Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers