Souriau Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT721B35SD

Description
8LT 79C 79#22D SKT J/N
Request a Quote Datasheet
Description
8LT 79C 79#22D SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT721B35SD - PEI-Genesis
Philadelphia, PA, United States
8LT 79C 79#22D SKT J/N

8LT 79C 79#22D SKT J/N

Buy Now
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7703
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7703
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT721B35SD 21AC7703
Product Name Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers