CIRCULAR CONN, PLUG, 23-53, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC6486 |
| Product Name | Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |