Souriau Circular Conn, Plug, 23-35, Cable; Product Range Souriau-Sunbank/eaton 8LT523B35PA

Description
8LT 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
8LT 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT523B35PA - PEI-Genesis
Philadelphia, PA, United States
8LT 100C 100#22D PIN PLUG

8LT 100C 100#22D PIN PLUG

Buy Now
Circular Conn, Plug, 23-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-35, Cable; Product Range Souriau-Sunbank/eaton
21AC6392
Circular Conn, Plug, 23-35, Cable; Product Range Souriau-Sunbank/eaton 21AC6392
CIRCULAR CONN, PLUG, 23-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR CONN, PLUG, 23-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT523B35PA 21AC6392
Product Name Circular Conn, Plug, 23-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data