Souriau Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 8LT521B16SD

Description
8LT 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521B16SD - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 SKT PLUG

8LT 16C 16#16 SKT PLUG

Buy Now
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton - 18AC6441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
18AC6441
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 18AC6441
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521B16SD 18AC6441
Product Name Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers