Souriau Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton 8LT521B11SD

Description
8LT 11C 11#12 SKT PLUG
Request a Quote Datasheet
Description
8LT 11C 11#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521B11SD - PEI-Genesis
Philadelphia, PA, United States
8LT 11C 11#12 SKT PLUG

8LT 11C 11#12 SKT PLUG

Buy Now
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton - 18AC6435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton
18AC6435
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton 18AC6435
CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521B11SD 18AC6435
Product Name Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details