Souriau Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 8LT511Z35BA

Description
8LT 13C 13#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 13C 13#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT511Z35BA - PEI-Genesis
Philadelphia, PA, United States
8LT 13C 13#22D SKT PLUG

8LT 13C 13#22D SKT PLUG

Buy Now
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5122
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5122
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT511Z35BA 21AC5122
Product Name Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details