Souriau Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT317F08SC

Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT317F08SC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT RECP

8LT 8C 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC3752
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC3752
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT317F08SC 21AC3752
Product Name Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details