8LT 7C 7#20 SKT RECP
8LT 7C 7#20 SKT RECP
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8LT311F99SB | Souriau 8LT311F99SB | 21AC3096 |
| Product Name | Circular Conn, Rcpt, 11-99, Wall Mount; Product Range Souriau-Sunbank/eaton | ||
| Gender | Female / Jack |