The Circular Connector, Receptacle, 25-19, Wall Mount, part of the Souriau 8LT Series, features a shell style designed for wall mounting and accommodates 19 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The insert rotation is designated as A, and the product is compliant with RoHS standards, indicating it meets environmental regulations regarding hazardous substances. This connector is suitable for applications requiring reliable and robust connections in various environments.
8LT 19C 19#12 SKT RECP
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT025F19BA | 21AC2521 |
| Product Name | Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |