Souriau Circular Conn, Rcpt, 17-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT017B35PC

Description
8LT 55C 55#22D PIN RECP
Request a Quote Datasheet
Description
8LT 55C 55#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT017B35PC - PEI-Genesis
Philadelphia, PA, United States
8LT 55C 55#22D PIN RECP

8LT 55C 55#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 17-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1821
Circular Conn, Rcpt, 17-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1821
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT017B35PC 21AC1821
Product Name Circular Conn, Rcpt, 17-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF12-FMBR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details