Souriau Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT013B08SB-LC

Description
8LT 8C 8#20 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT013B08SB-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#20 SKT RECP

8LT 8C 8#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1563
Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1563
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT013B08SB-LC 21AC1563
Product Name Circular Conn, Rcpt, 13-8, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details