8LT 2C 2#16 SKT RECP
CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT011F02SA | 21AC1409 |
| Product Name | Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |