Souriau 8D 43C 23#20 20#16 Skt J/n Rohs Compliant Souriau-Sunbank/eaton 8D725F43BA

Description
8D 43C 23#20 20#16 SKT J/N ROHS COMPLIANT: YES
Description
8D 43C 23#20 20#16 SKT J/N ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 8D 43C 23#20 20#16 Skt J/n is a connector compliant with MIL-DTL-38999 Series III and EN3645 standards, designed for use in aerospace and military applications. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections in demanding environments. It is capable of withstanding high temperatures up to 200°C and is resistant to vibrations, making it suitable for extreme conditions. The product is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This connector is part of a series known for its high contact density, accommodating up to 128 contacts of size #22D, which enhances its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The 8D 43C 23#20 20#16 Skt J/n is a connector compliant with MIL-DTL-38999 Series III and EN3645 standards, designed for use in aerospace and military applications. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections in demanding environments. It is capable of withstanding high temperatures up to 200°C and is resistant to vibrations, making it suitable for extreme conditions. The product is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This connector is part of a series known for its high contact density, accommodating up to 128 contacts of size #22D, which enhances its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
8D 43C 23#20 20#16 Skt J/n Rohs Compliant Souriau-Sunbank/eaton - 22AC2093 - Newark, An Avnet Company
Chicago, IL, United States
8D 43C 23#20 20#16 Skt J/n Rohs Compliant Souriau-Sunbank/eaton
22AC2093
8D 43C 23#20 20#16 Skt J/n Rohs Compliant Souriau-Sunbank/eaton 22AC2093
8D 43C 23#20 20#16 SKT J/N ROHS COMPLIANT: YES

8D 43C 23#20 20#16 SKT J/N ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2093
Product Name 8D 43C 23#20 20#16 Skt J/n Rohs Compliant Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details