Souriau Circular Conn, Rcpt, 17-99, Jam Nut; Product Range Souriau-Sunbank/eaton 8D717F99BA

Description
CIRCULAR CONN, RCPT, 17-99, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 17-99, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-99, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AC5591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Jam Nut; Product Range Souriau-Sunbank/eaton
18AC5591
Circular Conn, Rcpt, 17-99, Jam Nut; Product Range Souriau-Sunbank/eaton 18AC5591
CIRCULAR CONN, RCPT, 17-99, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-99, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC5591
Product Name Circular Conn, Rcpt, 17-99, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details