Souriau Circular Conn, Rcpt, 17-2, Jam Nut; Product Range Souriau-Sunbank/eaton 8D717F02BA

Description
CIRCULAR CONN, RCPT, 17-2, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 17-2, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-2, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AC5562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-2, Jam Nut; Product Range Souriau-Sunbank/eaton
18AC5562
Circular Conn, Rcpt, 17-2, Jam Nut; Product Range Souriau-Sunbank/eaton 18AC5562
CIRCULAR CONN, RCPT, 17-2, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-2, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC5562
Product Name Circular Conn, Rcpt, 17-2, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details