Souriau
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton
8D519M32HN
Description
8D 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton
07AK1153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D519M32HN |
07AK1153 |
|
Product Name
|
|
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details