Souriau
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton
8D517M26PB-LC
Description
8D 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton
05AK9075
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D517M26PB-LC |
05AK9075 |
|
Product Name
|
|
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
6 suppliers