Souriau Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 8D515S05PN

Description
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton - 20AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
20AC8970
Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton 20AC8970
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC8970
Product Name Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details