Souriau Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 8D515F35BA

Description
8D 37C 37#22D SKT PLUG
Request a Quote
Description
8D 37C 37#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D515F35BA - PEI-Genesis
Philadelphia, PA, United States
8D 37C 37#22D SKT PLUG

8D 37C 37#22D SKT PLUG

Buy Now
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC1275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
19AC1275
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 19AC1275
CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D515F35BA 19AC1275
Product Name Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E11 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details