CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19AC1203 |
| Product Name | Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |