Souriau Circular Conn, Plug, 13-98, Cable; Product Range Souriau-Sunbank/eaton 8D513F98AA

Description
8D 10C 10#20 PIN PLUG
Request a Quote
Description
8D 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D513F98AA - PEI-Genesis
Philadelphia, PA, United States
8D 10C 10#20 PIN PLUG

8D 10C 10#20 PIN PLUG

Buy Now
Circular Conn, Plug, 13-98, Cable; Product Range Souriau-Sunbank/eaton - 19AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-98, Cable; Product Range Souriau-Sunbank/eaton
19AC1069
Circular Conn, Plug, 13-98, Cable; Product Range Souriau-Sunbank/eaton 19AC1069
CIRCULAR CONN, PLUG, 13-98, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 13-98, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D513F98AA 19AC1069
Product Name Circular Conn, Plug, 13-98, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers