Souriau Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8D025W35SN

Description
8D 128C 128#22D SKT RECP
Request a Quote
Description
8D 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D025W35SN - PEI-Genesis
Philadelphia, PA, United States
8D 128C 128#22D SKT RECP

8D 128C 128#22D SKT RECP

Buy Now
Swedesboro, NJ, United States
8D 128C 128#22D SKT RECP

8D 128C 128#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0863
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0863
CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Souriau 8D025W35SN 8D025W35SN 19AC0863
Product Name Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers