Souriau 8D 19C 19#12 Pin Recp Souriau-Sunbank/eaton 8D025W19PB

Description
8D 19C 19#12 PIN RECP
Request a Quote
Description
8D 19C 19#12 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8D 19C 19#12 Pin Recp from Souriau-Sunbank/Eaton is a connector designed in accordance with MIL-DTL-38999 Series III standards, suitable for use in aerospace and military applications. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections in demanding environments. It is engineered to withstand harsh conditions, including high vibration and temperatures up to 200°C. The product supports a high contact density, accommodating up to 128 contacts of size #22D. Additionally, it is available in various materials, including composite and titanium options, which provide weight savings and enhanced mechanical resistance. The connector is also compliant with RoHS regulations, offering environmentally friendly solutions. This product is ideal for engineers seeking reliable connectivity solutions in critical applications.

Datasheet Summary
Powered by GS/AI

The 8D 19C 19#12 Pin Recp from Souriau-Sunbank/Eaton is a connector designed in accordance with MIL-DTL-38999 Series III standards, suitable for use in aerospace and military applications. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections in demanding environments. It is engineered to withstand harsh conditions, including high vibration and temperatures up to 200°C. The product supports a high contact density, accommodating up to 128 contacts of size #22D. Additionally, it is available in various materials, including composite and titanium options, which provide weight savings and enhanced mechanical resistance. The connector is also compliant with RoHS regulations, offering environmentally friendly solutions. This product is ideal for engineers seeking reliable connectivity solutions in critical applications.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D025W19PB - PEI-Genesis
Philadelphia, PA, United States
8D 19C 19#12 PIN RECP

8D 19C 19#12 PIN RECP

Buy Now
8D 19C 19#12 Pin Recp Souriau-Sunbank/eaton - 18AC4293 - Newark, An Avnet Company
Chicago, IL, United States
8D 19C 19#12 Pin Recp Souriau-Sunbank/eaton
18AC4293
8D 19C 19#12 Pin Recp Souriau-Sunbank/eaton 18AC4293
8D 19C 19#12 PIN RECP

8D 19C 19#12 PIN RECP

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D025W19PB 18AC4293
Product Name 8D 19C 19#12 Pin Recp Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers