Souriau
8D 41C Mixed Skt Recp Souriau-Sunbank/eaton
8D025F41SN-LC
Description
8D 41C MIXED SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 41C MIXED SKT RECP
Request a Quote
Email Supplier
Suppliers
8D 41C Mixed Skt Recp Souriau-Sunbank/eaton
05AK6527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D025F41SN-LC |
05AK6527 |
|
Product Name
|
|
8D 41C Mixed Skt Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details