Souriau Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 8D021F75BN

Description
8D 4C 4#8 SKT RECP
Request a Quote
Description
8D 4C 4#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D021F75BN - PEI-Genesis
Philadelphia, PA, United States
8D 4C 4#8 SKT RECP

8D 4C 4#8 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0722
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0722
CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D021F75BN 19AC0722
Product Name Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - NASIP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details