Souriau Mil Spec Circular Connectors 8D019W32PN

Description
8D 32C 32#20 PIN RECP
Request a Quote
Description
8D 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D019W32PN - PEI-Genesis
Philadelphia, PA, United States
8D 32C 32#20 PIN RECP

8D 32C 32#20 PIN RECP

Buy Now
Mil Spec Circular Connectors - 7640989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
7640989
Mil Spec Circular Connectors 7640989
D38999 Conn,8D,Recep,male,3 2way,thread

D38999 Conn,8D,Recep,male,32way,thread

Supplier's Site
Swedesboro, NJ, United States
8D 32C 32#20 PIN RECP

8D 32C 32#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton - 18AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton
18AC4167
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton 18AC4167
CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Souriau 8D019W32PN 7640989 8D019W32PN 18AC4167
Product Name Mil Spec Circular Connectors Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack Male / Plug; Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A28410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details