Souriau
8D 32C 32#20 Pin Recp Souriau-Sunbank/eaton
8D019F32AN
Description
8D 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
8D 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Datasheet
Suppliers
8D 32C 32#20 Pin Recp Souriau-Sunbank/eaton
18AC4157
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D019F32AN |
8D019F32AN |
18AC4157 |
|
Product Name
|
|
|
8D 32C 32#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers