Souriau Circular Conn, Rcpt, 15-15, Wall Mount; Product Range Souriau-Sunbank/eaton 8D015W15BN

Description
8D 15C 14#20 1#16 SKT RECP
Request a Quote
Description
8D 15C 14#20 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D015W15BN - PEI-Genesis
Philadelphia, PA, United States
8D 15C 14#20 1#16 SKT RECP

8D 15C 14#20 1#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 15-15, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-15, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0564
Circular Conn, Rcpt, 15-15, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0564
CIRCULAR CONN, RCPT, 15-15, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-15, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D015W15BN 19AC0564
Product Name Circular Conn, Rcpt, 15-15, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details