8CLE-30E is a 30A, 8.3kV E-Rated, current-limiting medium voltage fuse for feeder circuit, switchgear, and transformer protection. It has a single barrel, long construction with a diameter of 3.0 inches (76 mm), length of 17.9 inches (455 mm), and is rated for 50kA RMS symmetrical interrupting capacity. The fuse is designed for indoor/outdoor installation and complies with ANSI C37.46 performance standards for E-Rated fuses. It supports disconnect and non-disconnect mountings with porcelain or glass polyester insulators. An open fuse indicator is available, and optional remote contact signaling microswitches are supported.
FUSE CARTRIDGE 30A 8.3KVAC Product overview: 8CLE-30E from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-8CLE-30E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-8CLE-30E |
| Product Name | 30A Circuit Protection Fuse |
| Mounting | Requires Holder |