UPS, 120V, 1350W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):-; Input Voltage AC Max:284V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:-; Length:489.966mm; Width:152.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 88M0379 |
| Product Name | Ups, 120V, 1350W; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |