SOURIAU
85101AC84PW50 -- 851 4C 4#20 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 4C 4#20 Pin Recp Souriau-Sunbank/eaton
85101AC84PW50
Description
851 4C 4#20 PIN RECP
Description
851 4C 4#20 PIN RECP
Suppliers
851 4C 4#20 Pin Recp Souriau-Sunbank/eaton
07AK8466
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK8466 |
|
Product Name
|
851 4C 4#20 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details