Souriau
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton
85100RT2016PY5044
Description
851 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton
07AK7920
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85100RT2016PY5044 |
07AK7920 |
|
Product Name
|
|
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers