SOURIAU
85100E83PW5044 -- 851 3C 3#20 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 3C 3#20 Pin Recp Souriau-Sunbank/eaton
85100E83PW5044
Description
851 3C 3#20 PIN RECP
Description
851 3C 3#20 PIN RECP
Suppliers
851 3C 3#20 Pin Recp Souriau-Sunbank/eaton
07AK7341
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK7341 |
|
Product Name
|
851 3C 3#20 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details