Eaton Corp. / Commercial Controls Division Pushbutton Switches 8411K11

Description
Non-illuminated Light-Duty Pushbutton
Request a Quote Datasheet
Description
Non-illuminated Light-Duty Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
8411K11
Pushbutton Switches 8411K11
Non-illuminated Light-Duty Pushbutton

Non-illuminated Light-Duty Pushbutton

Buy Now
Switch, Pushbutton, AC/DC MULTI-PURPOSE,BLK SPADE,SP,MOM.,NORM. OPEN - 70155673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, AC/DC MULTI-PURPOSE,BLK SPADE,SP,MOM.,NORM. OPEN
70155673
Switch, Pushbutton, AC/DC MULTI-PURPOSE,BLK SPADE,SP,MOM.,NORM. OPEN 70155673
Panel Mount, AC Rated, General Purpose Pushbutton Switches These have slow-make, slow-break contacts. Hardware unassembled. These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Panel Mount, AC Rated, General Purpose Pushbutton Switches
These have slow-make, slow-break contacts. Hardware unassembled.
These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Supplier's Site
Switch, Pushbutton, Spst, 0.75A, 125V; Product Range Eaton - 11M1850 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 0.75A, 125V; Product Range Eaton
11M1850
Switch, Pushbutton, Spst, 0.75A, 125V; Product Range Eaton 11M1850
SWITCH, PUSHBUTTON, SPST, 0.75A, 125V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST, 0.75A, 125V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8411K11 70155673 11M1850
Product Name Pushbutton Switches Switch, Pushbutton, AC/DC MULTI-PURPOSE,BLK SPADE,SP,MOM.,NORM. OPEN Switch, Pushbutton, Spst, 0.75A, 125V; Product Range Eaton
Features Illuminated Switch Has CSA Certification; Is UL listed; Illuminated Switch
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Spade
Min. Actuating Force 1.5 lbs (0.6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3070JCF11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1758099 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details