Eaton Corp. / Commercial Controls Division Switch, Toggle, Dpdt, 6A, 125V; Switch Operation Eaton 8373K121C

Description
SWITCH, TOGGLE, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:- RoHS Compliant: No
Description
SWITCH, TOGGLE, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 6A, 125V; Switch Operation Eaton - 23F501 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 125V; Switch Operation Eaton
23F501
Switch, Toggle, Dpdt, 6A, 125V; Switch Operation Eaton 23F501
SWITCH, TOGGLE, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:- RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F501
Product Name Switch, Toggle, Dpdt, 6A, 125V; Switch Operation Eaton
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - AT401A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details