Souriau Contact, 8Awg, Trim Trio Connector; Product Range Souriau-Sunbank/eaton 82913609A

Description
CONTACT, 8AWG, TRIM TRIO CONNECTOR; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, 8AWG, TRIM TRIO CONNECTOR; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 8Awg, Trim Trio Connector; Product Range Souriau-Sunbank/eaton - 92R5014 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 8Awg, Trim Trio Connector; Product Range Souriau-Sunbank/eaton
92R5014
Contact, 8Awg, Trim Trio Connector; Product Range Souriau-Sunbank/eaton 92R5014
CONTACT, 8AWG, TRIM TRIO CONNECTOR; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CONTACT, 8AWG, TRIM TRIO CONNECTOR; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92R5014
Product Name Contact, 8Awg, Trim Trio Connector; Product Range Souriau-Sunbank/eaton
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details