UPS, 120V, 770W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1.15kVA / 770W; Input Voltage AC Max:151V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:419.1mm; Width:233.68mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 84M8538 |
| Product Name | Ups, 120V, 770W; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |