Eaton Corp. / Commercial Controls Division Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton 7632K40

Description
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: No
Description
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton - 94C8847 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
94C8847
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton 94C8847
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94C8847
Product Name Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2798484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 16 amps
View Details
Process Sealed Subminiature Toggle - A18JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details