General Purpose AC Rated Toggle
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7632K38 | 20M2969 |
| Product Name | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |