Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7590K6

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7590K6
Rocker & Toggle Switches 7590K6
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, Dpst, 6A, 277V; Switch Operation Eaton - 04M4782 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 6A, 277V; Switch Operation Eaton
04M4782
Switch, Toggle, Dpst, 6A, 277V; Switch Operation Eaton 04M4782
SWITCH, TOGGLE, DPST, 6A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:277V; Switch Features:BatRoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 6A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:277V; Switch Features:BatRoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Switch, AC Rated, Toggle, DP, ON-OFF, Solder TerminalS, 6A@125V;3A@250V
70155741
Switch, AC Rated, Toggle, DP, ON-OFF, Solder TerminalS, 6A@125V;3A@250V 70155741
DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches 1000 V (RMS) dielectric strength Thermoset molding base material AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches

  • 1000 V (RMS) dielectric strength
  • Thermoset molding base material
    AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7590K6 04M4782 70155741
Product Name Rocker & Toggle Switches Switch, Toggle, Dpst, 6A, 277V; Switch Operation Eaton Switch, AC Rated, Toggle, DP, ON-OFF, Solder TerminalS, 6A@125V;3A@250V
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Current Rating 6 amps 6 amps
AC Voltage Rating 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2099359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details