Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7502K13

Description
General Purpose AC Rated Toggle
Request a Quote
Description
General Purpose AC Rated Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7502K13
Rocker & Toggle Switches 7502K13
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, AC Rated, Toggle, SP, ON-OFF-ON, SCREW TERM., 15A@125V;10A@250V - 70155726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, SP, ON-OFF-ON, SCREW TERM., 15A@125V;10A@250V
70155726
Switch, AC Rated, Toggle, SP, ON-OFF-ON, SCREW TERM., 15A@125V;10A@250V 70155726
1000 V (RMS) Dielectric Strength, General Purpose Toggle Switch These ac rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

1000 V (RMS) Dielectric Strength, General Purpose Toggle Switch
These ac rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Eaton - 04M4766 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Eaton
04M4766
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Eaton 04M4766
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7502K13 70155726 04M4766
Product Name Rocker & Toggle Switches Switch, AC Rated, Toggle, SP, ON-OFF-ON, SCREW TERM., 15A@125V;10A@250V Switch, Toggle, Spdt, 15A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - A11EW - VAST STOCK CO., LIMITED
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers