The 7.2WKMSJ224 is a medium voltage fuse link rated for 7.2 kV and 224 A, designed for motor circuit protection with a breaking capacity of 63 kA. It complies with DIN 43625, IEC 60282-1, and VDE 0670 part 4 standards. The fuse link measures 442 mm in length and 76 mm in diameter, weighing 5.2 kg. It features silver elements for low power loss and meets IEC 60282-1 time-current curve requirements. The part supports motor start current without degradation and includes 100% X-ray verification for quality assurance.
FUSE CART 224A 7.2KVAC FUSE LINK Product overview: 7.2WKMSJ224 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 224A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 224A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-7.2WKMSJ224 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-7.2WKMSJ224 |
| Product Name | 224A Circuit Protection Fuse |
| Mounting | Requires Holder |