Eaton Corporation 100A Circuit Protection Fuse 7.2TFLSJ100

Description
FUSE CART 100A 7.2KVAC FUSE LINK Product overview: 7.2TFLSJ100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-7.2TFLSJ100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FUSE CART 100A 7.2KVAC FUSE LINK Product overview: 7.2TFLSJ100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-7.2TFLSJ100 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7.2TFLSJ100 is a medium voltage current-limiting back-up fuse link rated for 7.2 kV and 100 A, with a breaking capacity of 40 kA. It complies with DIN 43625, VDE 0670 part 4, and IEC 60282-1 (2005), and is suitable for indoor and outdoor use. The fuse has a length of 292 mm and a diameter of 76 mm, with a weight of 3.1 kg. It features a striker for mechanical tripping in fuse switch combinations and delivers low power loss through silver elements. The part is rated for a maximum travel of 26 mm after operation.

Datasheet Summary
Powered by GS/AI

The 7.2TFLSJ100 is a medium voltage current-limiting back-up fuse link rated for 7.2 kV and 100 A, with a breaking capacity of 40 kA. It complies with DIN 43625, VDE 0670 part 4, and IEC 60282-1 (2005), and is suitable for indoor and outdoor use. The fuse has a length of 292 mm and a diameter of 76 mm, with a weight of 3.1 kg. It features a striker for mechanical tripping in fuse switch combinations and delivers low power loss through silver elements. The part is rated for a maximum travel of 26 mm after operation.

Suppliers

Company
Product
Description
Supplier Links
100A Circuit Protection Fuse - 155-7.2TFLSJ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100A Circuit Protection Fuse
155-7.2TFLSJ100
100A Circuit Protection Fuse 155-7.2TFLSJ100
FUSE CART 100A 7.2KVAC FUSE LINK Product overview: 7.2TFLSJ100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-7.2TFLSJ100 can be used for catalog matching and distributor lookup.

FUSE CART 100A 7.2KVAC FUSE LINK Product overview: 7.2TFLSJ100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-7.2TFLSJ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 155-7.2TFLSJ100
Product Name 100A Circuit Protection Fuse
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details