Eaton Corporation - Sensors Plastic Fiber 6323A-6511

Description
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
Description
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber - 6323A-6511 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Plastic Fiber
6323A-6511
Plastic Fiber 6323A-6511
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors
Product Category Light Guides
Product Number 6323A-6511
Product Name Plastic Fiber
Light Guide Type Fiber Optic
Angle Straight; Flexible
Length 1995 mm (78.56 inch)
Diameter 2.01 mm (0.0790 inch)
Termination Geometry Threaded Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details